Vishay Intertechnology, Inc. Through Hole Resistors RN60C6900BRE6

Description
690 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
690 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C6900BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C6900BRE6-ND
Through Hole Resistors RN60C6900BRE6-ND
690 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

690 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 690 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C6900BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 690 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C6900BRE6
Res Metal Film 690 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C6900BRE6
Res Metal Film 690 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 690 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN60C6900BRE6-ND RN60C6900BRE6
Product Name Through Hole Resistors Res Metal Film 690 Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 690 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details