Vishay Intertechnology, Inc. RES 68.1 OHM 1/4W 1% AXIAL RN60C68R1FRE6

Description
RES 68.1ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 68.1ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1 OHM 1/4W 1% AXIAL - RN60C68R1FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 1/4W 1% AXIAL
RN60C68R1FRE6
RES 68.1 OHM 1/4W 1% AXIAL RN60C68R1FRE6
RES 68.1ohm 1/4W 1% AXIAL

RES 68.1ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C68R1FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C68R1FRE6-ND
Through Hole Resistors RN60C68R1FRE6-ND
68.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

68.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,68.1Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 59C0111 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,68.1Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
59C0111
Resistor,metal Film,68.1Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 59C0111
Resistor,Metal Film,68.1Ohms,300WV, 1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,68.1Ohms,300WV,1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C68R1FRE6 RN60C68R1FRE6-ND 59C0111
Product Name RES 68.1 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,68.1Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68.1 ohms 68.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614722-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10700 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details