Vishay Intertechnology, Inc. RES 680K OHM 1/4W .1% AXIAL RN60C6803BB14

Description
RES 680Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 680Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680K OHM 1/4W .1% AXIAL - RN60C6803BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680K OHM 1/4W .1% AXIAL
RN60C6803BB14
RES 680K OHM 1/4W .1% AXIAL RN60C6803BB14
RES 680Kohm 1/4W .1% AXIAL

RES 680Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C6803BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C6803BB14-ND
Through Hole Resistors RN60C6803BB14-ND
680 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

680 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C6803BB14 RN60C6803BB14-ND
Product Name RES 680K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 680000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details