Vishay Intertechnology, Inc. RES 680 OHM 1/4W 1% AXIAL RN60C6800FR36

Description
RES 680ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 680ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680 OHM 1/4W 1% AXIAL - RN60C6800FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 1/4W 1% AXIAL
RN60C6800FR36
RES 680 OHM 1/4W 1% AXIAL RN60C6800FR36
RES 680ohm 1/4W 1% AXIAL

RES 680ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C6800FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C6800FR36-ND
Through Hole Resistors RN60C6800FR36-ND
680 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

680 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C6800FR36 RN60C6800FR36-ND
Product Name RES 680 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 680 ohms 680 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614894-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 274000 ohms
View Details
2 suppliers