Vishay Intertechnology, Inc. Res Metal Film 67.3 Ohm 0.25% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C67R3CRE6

Description
Res Metal Film 67.3 Ohm 0.25% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 67.3 Ohm 0.25% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 67.3 Ohm 0.25% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C67R3CRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 67.3 Ohm 0.25% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C67R3CRE6
Res Metal Film 67.3 Ohm 0.25% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C67R3CRE6
Res Metal Film 67.3 Ohm 0.25% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 67.3 Ohm 0.25% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60C67R3CRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C67R3CRE6-ND
Through Hole Resistors RN60C67R3CRE6-ND
67.3 Ohms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

67.3 Ohms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C67R3CRE6 RN60C67R3CRE6-ND
Product Name Res Metal Film 67.3 Ohm 0.25% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.2500 +/- % 0.2500 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details