Vishay Intertechnology, Inc. RES 67.3 OHM 1/4W .25% AXIAL RN60C67R3CBSL

Description
RES 67.3ohm 1/4W .25% AXIAL
Request a Quote Datasheet
Description
RES 67.3ohm 1/4W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 67.3 OHM 1/4W .25% AXIAL - RN60C67R3CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 67.3 OHM 1/4W .25% AXIAL
RN60C67R3CBSL
RES 67.3 OHM 1/4W .25% AXIAL RN60C67R3CBSL
RES 67.3ohm 1/4W .25% AXIAL

RES 67.3ohm 1/4W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN60C67R3CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C67R3CBSL-ND
Through Hole Resistors RN60C67R3CBSL-ND
67.3 Ohms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

67.3 Ohms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C67R3CBSL RN60C67R3CBSL-ND
Product Name RES 67.3 OHM 1/4W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 67.3 ohms 67.3 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers