Vishay Intertechnology, Inc. RES 67.3K OHM 1/4W .5% AXIAL RN60C6732DRSL

Description
RES 67.3Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 67.3Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 67.3K OHM 1/4W .5% AXIAL - RN60C6732DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 67.3K OHM 1/4W .5% AXIAL
RN60C6732DRSL
RES 67.3K OHM 1/4W .5% AXIAL RN60C6732DRSL
RES 67.3Kohm 1/4W .5% AXIAL

RES 67.3Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C6732DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C6732DRSL-ND
Through Hole Resistors RN60C6732DRSL-ND
67.3 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

67.3 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C6732DRSL RN60C6732DRSL-ND
Product Name RES 67.3K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 67300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors - 1-1614908-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details