Vishay Intertechnology, Inc. RES 66.5 OHM 1/4W 1% AXIAL RN60C66R5FB14

Description
RES 66.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 66.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66.5 OHM 1/4W 1% AXIAL - RN60C66R5FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5 OHM 1/4W 1% AXIAL
RN60C66R5FB14
RES 66.5 OHM 1/4W 1% AXIAL RN60C66R5FB14
RES 66.5ohm 1/4W 1% AXIAL

RES 66.5ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C66R5FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C66R5FB14-ND
Through Hole Resistors RN60C66R5FB14-ND
66.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

66.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,66.5Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 11C1896 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,66.5Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
11C1896
Resistor,metal Film,66.5Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 11C1896
Resistor,Metal Film,66.5Ohms,300WV, 1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,66.5Ohms,300WV,1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C66R5FB14 RN60C66R5FB14-ND 11C1896
Product Name RES 66.5 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,66.5Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 66.5 ohms 66.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details