Vishay Intertechnology, Inc. Res Metal Film 649K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C6493FRE6

Description
Res Metal Film 649K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 649K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 649K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C6493FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 649K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C6493FRE6
Res Metal Film 649K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C6493FRE6
Res Metal Film 649K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 649K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60C6493FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C6493FRE6-ND
Through Hole Resistors RN60C6493FRE6-ND
649 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

649 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,649Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 59C0063 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,649Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
59C0063
Resistor,metal Film,649Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 59C0063
Resistor,Metal Film,649KOhms,300WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,649KOhms,300WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C6493FRE6 RN60C6493FRE6-ND 59C0063
Product Name Res Metal Film 649K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,649Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1622825-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details