Vishay Intertechnology, Inc. RES 62.6K OHM 1/4W .5% AXIAL RN60C6262DBSL

Description
RES 62.6Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 62.6Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62.6K OHM 1/4W .5% AXIAL - RN60C6262DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.6K OHM 1/4W .5% AXIAL
RN60C6262DBSL
RES 62.6K OHM 1/4W .5% AXIAL RN60C6262DBSL
RES 62.6Kohm 1/4W .5% AXIAL

RES 62.6Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C6262DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C6262DBSL-ND
Through Hole Resistors RN60C6262DBSL-ND
62.6 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

62.6 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C6262DBSL RN60C6262DBSL-ND
Product Name RES 62.6K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 62600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details