Vishay Intertechnology, Inc. RES 619K OHM 1/4W .1% AXIAL RN60C6193BB14

Description
RES 619Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 619Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619K OHM 1/4W .1% AXIAL - RN60C6193BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619K OHM 1/4W .1% AXIAL
RN60C6193BB14
RES 619K OHM 1/4W .1% AXIAL RN60C6193BB14
RES 619Kohm 1/4W .1% AXIAL

RES 619Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C6193BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C6193BB14-ND
Through Hole Resistors RN60C6193BB14-ND
619 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

619 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,619Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 58C9996 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,619Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
58C9996
Resistor,metal Film,619Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 58C9996
Resistor,Metal Film,619KOhms,300WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,619KOhms,300WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C6193BB14 RN60C6193BB14-ND 58C9996
Product Name RES 619K OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,619Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 619000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers