Vishay Intertechnology, Inc. RES 61.9K OHM 1/4W 1% AXIAL RN60C6192FBSL

Description
RES 61.9Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 61.9Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9K OHM 1/4W 1% AXIAL - RN60C6192FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9K OHM 1/4W 1% AXIAL
RN60C6192FBSL
RES 61.9K OHM 1/4W 1% AXIAL RN60C6192FBSL
RES 61.9Kohm 1/4W 1% AXIAL

RES 61.9Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C6192FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C6192FBSL-ND
Through Hole Resistors RN60C6192FBSL-ND
61.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

61.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C6192FBSL RN60C6192FBSL-ND
Product Name RES 61.9K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers