Vishay Intertechnology, Inc. RES 619 OHM 1/4W .1% AXIAL RN60C6190BB14

Description
RES 619ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 619ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619 OHM 1/4W .1% AXIAL - RN60C6190BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 1/4W .1% AXIAL
RN60C6190BB14
RES 619 OHM 1/4W .1% AXIAL RN60C6190BB14
RES 619ohm 1/4W .1% AXIAL

RES 619ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C6190BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C6190BB14-ND
Through Hole Resistors RN60C6190BB14-ND
619 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

619 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,619Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C9976 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,619Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C9976
Resistor,metal Film,619Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C9976
Resistor,Metal Film,619Ohms,300WV,. 1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,619Ohms,300WV,.1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C6190BB14 RN60C6190BB14-ND 58C9976
Product Name RES 619 OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,619Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 619 ohms 619 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623409-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
2 suppliers
Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details