Vishay Intertechnology, Inc. RES 60K OHM 1/4W 1% AXIAL RN60C6002FRE6

Description
RES 60Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 60Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60K OHM 1/4W 1% AXIAL - RN60C6002FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60K OHM 1/4W 1% AXIAL
RN60C6002FRE6
RES 60K OHM 1/4W 1% AXIAL RN60C6002FRE6
RES 60Kohm 1/4W 1% AXIAL

RES 60Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C6002FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C6002FRE6-ND
Through Hole Resistors RN60C6002FRE6-ND
60 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

60 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C6002FRE6 RN60C6002FRE6-ND
Product Name RES 60K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers