Vishay Precision Group RES 60K OHM 1/4W .1% AXIAL RN60C6002BB14

Description
RES 60Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 60Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60K OHM 1/4W .1% AXIAL - RN60C6002BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60K OHM 1/4W .1% AXIAL
RN60C6002BB14
RES 60K OHM 1/4W .1% AXIAL RN60C6002BB14
RES 60Kohm 1/4W .1% AXIAL

RES 60Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C6002BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C6002BB14-ND
Through Hole Resistors RN60C6002BB14-ND
60 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

60 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 60Kohm, 125Mw, 0.1%; Resistance Vishay - 58C9932 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 60Kohm, 125Mw, 0.1%; Resistance Vishay
58C9932
Metal Film Resistor, 60Kohm, 125Mw, 0.1%; Resistance Vishay 58C9932
METAL FILM RESISTOR, 60KOHM, 125mW, 0.1%; Resistance:60kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 60KOHM, 125mW, 0.1%; Resistance:60kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C6002BB14 RN60C6002BB14-ND 58C9932
Product Name RES 60K OHM 1/4W .1% AXIAL Through Hole Resistors Metal Film Resistor, 60Kohm, 125Mw, 0.1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 60000 ohms 60000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers