Vishay Intertechnology, Inc. RES 59.7 OHM 1/4W .25% AXIAL RN60C59R7CRSL

Description
RES 59.7ohm 1/4W .25% AXIAL
Request a Quote Datasheet
Description
RES 59.7ohm 1/4W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 59.7 OHM 1/4W .25% AXIAL - RN60C59R7CRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59.7 OHM 1/4W .25% AXIAL
RN60C59R7CRSL
RES 59.7 OHM 1/4W .25% AXIAL RN60C59R7CRSL
RES 59.7ohm 1/4W .25% AXIAL

RES 59.7ohm 1/4W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN60C59R7CRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C59R7CRSL-ND
Through Hole Resistors RN60C59R7CRSL-ND
59.7 Ohms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

59.7 Ohms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C59R7CRSL RN60C59R7CRSL-ND
Product Name RES 59.7 OHM 1/4W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 59.7 ohms 59.7 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details