Vishay Intertechnology, Inc. RES 576 OHM 1/4W 1% AXIAL RN60C5760FRE6

Description
RES 576ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 576ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 576 OHM 1/4W 1% AXIAL - RN60C5760FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576 OHM 1/4W 1% AXIAL
RN60C5760FRE6
RES 576 OHM 1/4W 1% AXIAL RN60C5760FRE6
RES 576ohm 1/4W 1% AXIAL

RES 576ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C5760FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C5760FRE6-ND
Through Hole Resistors RN60C5760FRE6-ND
576 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

576 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,576Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C9886 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,576Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C9886
Resistor,metal Film,576Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C9886
Resistor,Metal Film,576Ohms,300WV,1 +/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,576Ohms,300WV,1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C5760FRE6 RN60C5760FRE6-ND 58C9886
Product Name RES 576 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,576Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 576 ohms 576 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details