Vishay Intertechnology, Inc. RES 55K OHM 1/4W 1% AXIAL RN60C5502FB14

Description
RES 55Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 55Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 55K OHM 1/4W 1% AXIAL - RN60C5502FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 55K OHM 1/4W 1% AXIAL
RN60C5502FB14
RES 55K OHM 1/4W 1% AXIAL RN60C5502FB14
RES 55Kohm 1/4W 1% AXIAL

RES 55Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C5502FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C5502FB14-ND
Through Hole Resistors RN60C5502FB14-ND
55 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

55 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistors Vishay - 23H0763 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
23H0763
Resistors Vishay 23H0763
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C5502FB14 RN60C5502FB14-ND 23H0763
Product Name RES 55K OHM 1/4W 1% AXIAL Through Hole Resistors Resistors Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 55000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details