Vishay Intertechnology, Inc. RES 53.6K OHM 1/4W .5% AXIAL RN60C5362DBSL

Description
RES 53.6Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 53.6Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6K OHM 1/4W .5% AXIAL - RN60C5362DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6K OHM 1/4W .5% AXIAL
RN60C5362DBSL
RES 53.6K OHM 1/4W .5% AXIAL RN60C5362DBSL
RES 53.6Kohm 1/4W .5% AXIAL

RES 53.6Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C5362DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C5362DBSL-ND
Through Hole Resistors RN60C5362DBSL-ND
53.6 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

53.6 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C5362DBSL RN60C5362DBSL-ND
Product Name RES 53.6K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 53600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers