Vishay Intertechnology, Inc. RES 523K OHM 1/4W .1% AXIAL RN60C5233BB14

Description
RES 523Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 523Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 523K OHM 1/4W .1% AXIAL - RN60C5233BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523K OHM 1/4W .1% AXIAL
RN60C5233BB14
RES 523K OHM 1/4W .1% AXIAL RN60C5233BB14
RES 523Kohm 1/4W .1% AXIAL

RES 523Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C5233BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C5233BB14-ND
Through Hole Resistors RN60C5233BB14-ND
523 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

523 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,523Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 58C9784 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,523Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
58C9784
Resistor,metal Film,523Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 58C9784
Resistor,Metal Film,523KOhms,300WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,523KOhms,300WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C5233BB14 RN60C5233BB14-ND 58C9784
Product Name RES 523K OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,523Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 523000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details