Vishay Intertechnology, Inc. RES 52.3K OHM 1/4W .1% AXIAL RN60C5232BBSL

Description
RES 52.3Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 52.3Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3K OHM 1/4W .1% AXIAL - RN60C5232BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3K OHM 1/4W .1% AXIAL
RN60C5232BBSL
RES 52.3K OHM 1/4W .1% AXIAL RN60C5232BBSL
RES 52.3Kohm 1/4W .1% AXIAL

RES 52.3Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C5232BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C5232BBSL-ND
Through Hole Resistors RN60C5232BBSL-ND
52.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

52.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C5232BBSL RN60C5232BBSL-ND
Product Name RES 52.3K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 52300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details