Vishay Intertechnology, Inc. Through Hole Resistors RN60C5230FBSL

Description
523 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
523 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C5230FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C5230FBSL-ND
Through Hole Resistors RN60C5230FBSL-ND
523 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

523 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 523 OHM 1/4W 1% AXIAL - RN60C5230FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523 OHM 1/4W 1% AXIAL
RN60C5230FBSL
RES 523 OHM 1/4W 1% AXIAL RN60C5230FBSL
RES 523ohm 1/4W 1% AXIAL

RES 523ohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN60C5230FBSL-ND RN60C5230FBSL
Product Name Through Hole Resistors RES 523 OHM 1/4W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 523 ohms 523 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details