Vishay Intertechnology, Inc. RES 51.1 OHM 1/4W .1% AXIAL RN60C51R1BRSL

Description
RES 51.1ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 51.1ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1 OHM 1/4W .1% AXIAL - RN60C51R1BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 1/4W .1% AXIAL
RN60C51R1BRSL
RES 51.1 OHM 1/4W .1% AXIAL RN60C51R1BRSL
RES 51.1ohm 1/4W .1% AXIAL

RES 51.1ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C51R1BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C51R1BRSL-ND
Through Hole Resistors RN60C51R1BRSL-ND
51.1 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

51.1 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C51R1BRSL RN60C51R1BRSL-ND
Product Name RES 51.1 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51.1 ohms 51.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers