Vishay Intertechnology, Inc. Through Hole Resistors RN60C5000FRE6

Description
500 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
500 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C5000FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C5000FRE6-ND
Through Hole Resistors RN60C5000FRE6-ND
500 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

500 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 500 OHM 1/4W 1% AXIAL - RN60C5000FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 1/4W 1% AXIAL
RN60C5000FRE6
RES 500 OHM 1/4W 1% AXIAL RN60C5000FRE6
RES 500ohm 1/4W 1% AXIAL

RES 500ohm 1/4W 1% AXIAL

Supplier's Site
Metal Film Resistor, 500 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay - 58C9700 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 500 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay
58C9700
Metal Film Resistor, 500 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay 58C9700
METAL FILM RESISTOR, 500 OHM, 125mW, 1%, FULL REEL; Resistance:500ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 500 OHM, 125mW, 1%, FULL REEL; Resistance:500ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C5000FRE6-ND RN60C5000FRE6 58C9700
Product Name Through Hole Resistors RES 500 OHM 1/4W 1% AXIAL Metal Film Resistor, 500 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 500 ohms 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details