Vishay Precision Group METAL FILM,1/4W,499,1%,50PPM,BULK RN60C4990FB14

Description
METAL FILM,1/4W,499,1%,50P PM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/4W,499,1%,50P PM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/4W,499,1%,50PPM,BULK - RN60C4990FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,499,1%,50PPM,BULK
RN60C4990FB14
METAL FILM,1/4W,499,1%,50PPM,BULK RN60C4990FB14
METAL FILM,1/4W,499,1%,50P PM,BULK

METAL FILM,1/4W,499,1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - RN60C4990FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C4990FB14-ND
Through Hole Resistors RN60C4990FB14-ND
499 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

499 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 499 Ohm, 250Mw, 1%; Resistance Vishay - 83F1597 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 499 Ohm, 250Mw, 1%; Resistance Vishay
83F1597
Metal Film Resistor, 499 Ohm, 250Mw, 1%; Resistance Vishay 83F1597
METAL FILM RESISTOR, 499 OHM, 250mW, 1%; Resistance:499ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 499 OHM, 250mW, 1%; Resistance:499ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 499 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200965 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 499 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200965
Resistor;Metal Film;Res 499 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200965
Features: C Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • C Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN60C4990FB14 RN60C4990FB14-ND 83F1597 70200965
Product Name METAL FILM,1/4W,499,1%,50PPM,BULK Through Hole Resistors Metal Film Resistor, 499 Ohm, 250Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 499 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details