Vishay Intertechnology, Inc. RES 48.7 OHM 1/4W 1% AXIAL RN60C48R7FB14

Description
RES 48.7ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 48.7ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7 OHM 1/4W 1% AXIAL - RN60C48R7FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7 OHM 1/4W 1% AXIAL
RN60C48R7FB14
RES 48.7 OHM 1/4W 1% AXIAL RN60C48R7FB14
RES 48.7ohm 1/4W 1% AXIAL

RES 48.7ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C48R7FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C48R7FB14-ND
Through Hole Resistors RN60C48R7FB14-ND
48.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

48.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,48.7Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 58C9612 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,48.7Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
58C9612
Resistor,metal Film,48.7Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 58C9612
Resistor,Metal Film,48.7Ohms,300WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,48.7Ohms,300WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C48R7FB14 RN60C48R7FB14-ND 58C9612
Product Name RES 48.7 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,48.7Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 48.7 ohms 48.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers