Vishay Intertechnology, Inc. Through Hole Resistors RN60C47R5FRE6

Description
47.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
47.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C47R5FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C47R5FRE6-ND
Through Hole Resistors RN60C47R5FRE6-ND
47.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

47.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 47.5 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C47R5FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 47.5 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C47R5FRE6
Res Metal Film 47.5 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C47R5FRE6
Res Metal Film 47.5 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 47.5 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,47.5Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 58C9562 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,47.5Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
58C9562
Resistor,metal Film,47.5Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 58C9562
Resistor,Metal Film,47.5Ohms,300WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,47.5Ohms,300WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C47R5FRE6-ND RN60C47R5FRE6 58C9562
Product Name Through Hole Resistors Res Metal Film 47.5 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R Resistor,metal Film,47.5Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 47.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers