Vishay Intertechnology, Inc. RES 47.5 OHM 1/4W 1% AXIAL RN60C47R5FB14

Description
RES 47.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 47.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5 OHM 1/4W 1% AXIAL - RN60C47R5FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 1/4W 1% AXIAL
RN60C47R5FB14
RES 47.5 OHM 1/4W 1% AXIAL RN60C47R5FB14
RES 47.5ohm 1/4W 1% AXIAL

RES 47.5ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C47R5FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C47R5FB14-ND
Through Hole Resistors RN60C47R5FB14-ND
47.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

47.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,47.5Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 58C9560 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,47.5Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
58C9560
Resistor,metal Film,47.5Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 58C9560
Resistor,Metal Film,47.5Ohms,300WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,47.5Ohms,300WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C47R5FB14 RN60C47R5FB14-ND 58C9560
Product Name RES 47.5 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,47.5Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47.5 ohms 47.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details