Vishay Intertechnology, Inc. METAL FILM,1/4W,4.32K,1%,50PPM,BULK RN60C4322FB14

Description
METAL FILM,1/4W,4.32K,1%,5 0PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/4W,4.32K,1%,5 0PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/4W,4.32K,1%,50PPM,BULK - RN60C4322FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,4.32K,1%,50PPM,BULK
RN60C4322FB14
METAL FILM,1/4W,4.32K,1%,50PPM,BULK RN60C4322FB14
METAL FILM,1/4W,4.32K,1%,5 0PPM,BULK

METAL FILM,1/4W,4.32K,1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - RN60C4322FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C4322FB14-ND
Through Hole Resistors RN60C4322FB14-ND
43.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

43.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C4322FB14 RN60C4322FB14-ND
Product Name METAL FILM,1/4W,4.32K,1%,50PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622939-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details