Vishay Intertechnology, Inc. RES 432 OHM 1/4W 1% AXIAL RN60C4320FBSL

Description
RES 432ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 432ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432 OHM 1/4W 1% AXIAL - RN60C4320FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432 OHM 1/4W 1% AXIAL
RN60C4320FBSL
RES 432 OHM 1/4W 1% AXIAL RN60C4320FBSL
RES 432ohm 1/4W 1% AXIAL

RES 432ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C4320FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C4320FBSL-ND
Through Hole Resistors RN60C4320FBSL-ND
432 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

432 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C4320FBSL RN60C4320FBSL-ND
Product Name RES 432 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 432 ohms 432 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details