Vishay Intertechnology, Inc. RES 42.2 OHM 1/4W .1% AXIAL RN60C42R2BRE6

Description
RES 42.2ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 42.2ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2 OHM 1/4W .1% AXIAL - RN60C42R2BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 1/4W .1% AXIAL
RN60C42R2BRE6
RES 42.2 OHM 1/4W .1% AXIAL RN60C42R2BRE6
RES 42.2ohm 1/4W .1% AXIAL

RES 42.2ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C42R2BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C42R2BRE6-ND
Through Hole Resistors RN60C42R2BRE6-ND
42.2 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

42.2 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,42.2Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 58C9427 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,42.2Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
58C9427
Resistor,metal Film,42.2Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 58C9427
Resistor,Metal Film,42.2Ohms,300WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,42.2Ohms,300WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C42R2BRE6 RN60C42R2BRE6-ND 58C9427
Product Name RES 42.2 OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,42.2Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 42.2 ohms 42.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details