Vishay Intertechnology, Inc. RES 422K OHM 1/4W 1% AXIAL RN60C4223FBSL

Description
RES 422Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 422Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422K OHM 1/4W 1% AXIAL - RN60C4223FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422K OHM 1/4W 1% AXIAL
RN60C4223FBSL
RES 422K OHM 1/4W 1% AXIAL RN60C4223FBSL
RES 422Kohm 1/4W 1% AXIAL

RES 422Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C4223FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C4223FBSL-ND
Through Hole Resistors RN60C4223FBSL-ND
422 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

422 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C4223FBSL RN60C4223FBSL-ND
Product Name RES 422K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 422000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers