Vishay Intertechnology, Inc. RES 4.02K OHM 1/4W .5% AXIAL RN60C4021DRSL

Description
RES 4.02Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 4.02Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02K OHM 1/4W .5% AXIAL - RN60C4021DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 1/4W .5% AXIAL
RN60C4021DRSL
RES 4.02K OHM 1/4W .5% AXIAL RN60C4021DRSL
RES 4.02Kohm 1/4W .5% AXIAL

RES 4.02Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C4021DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C4021DRSL-ND
Through Hole Resistors RN60C4021DRSL-ND
4.02 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.02 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C4021DRSL RN60C4021DRSL-ND
Product Name RES 4.02K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4020 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details