Vishay Intertechnology, Inc. RES 39.2 OHM 1/4W 1% AXIAL RN60C39R2FRE6

Description
RES 39.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 39.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2 OHM 1/4W 1% AXIAL - RN60C39R2FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 1/4W 1% AXIAL
RN60C39R2FRE6
RES 39.2 OHM 1/4W 1% AXIAL RN60C39R2FRE6
RES 39.2ohm 1/4W 1% AXIAL

RES 39.2ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C39R2FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C39R2FRE6-ND
Through Hole Resistors RN60C39R2FRE6-ND
39.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

39.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,39.2Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 58C9316 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,39.2Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
58C9316
Resistor,metal Film,39.2Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 58C9316
Resistor,Metal Film,39.2Ohms,300WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,39.2Ohms,300WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C39R2FRE6 RN60C39R2FRE6-ND 58C9316
Product Name RES 39.2 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,39.2Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39.2 ohms 39.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details