Vishay Intertechnology, Inc. RES 37.4 OHM 1/4W .1% AXIAL RN60C37R4BB14

Description
RES 37.4ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 37.4ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4 OHM 1/4W .1% AXIAL - RN60C37R4BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 1/4W .1% AXIAL
RN60C37R4BB14
RES 37.4 OHM 1/4W .1% AXIAL RN60C37R4BB14
RES 37.4ohm 1/4W .1% AXIAL

RES 37.4ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C37R4BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C37R4BB14-ND
Through Hole Resistors RN60C37R4BB14-ND
37.4 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

37.4 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,37.4Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 58C9250 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,37.4Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
58C9250
Resistor,metal Film,37.4Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 58C9250
Resistor,Metal Film,37.4Ohms,300WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,37.4Ohms,300WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C37R4BB14 RN60C37R4BB14-ND 58C9250
Product Name RES 37.4 OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,37.4Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37.4 ohms 37.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details