Vishay Intertechnology, Inc. RES 36.5K OHM 1/4W 1% AXIAL RN60C3652FBSL

Description
RES 36.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 36.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.5K OHM 1/4W 1% AXIAL - RN60C3652FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5K OHM 1/4W 1% AXIAL
RN60C3652FBSL
RES 36.5K OHM 1/4W 1% AXIAL RN60C3652FBSL
RES 36.5Kohm 1/4W 1% AXIAL

RES 36.5Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C3652FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C3652FBSL-ND
Through Hole Resistors RN60C3652FBSL-ND
36.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

36.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C3652FBSL RN60C3652FBSL-ND
Product Name RES 36.5K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 36500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details