RES 3.48Kohm 1/4W 1% AXIAL
Resistor,Metal Film,3.48KOhms,300WV
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RN60C3481FR36 | 58C9169 |
| Product Name | RES 3.48K OHM 1/4W 1% AXIAL | Resistor,metal Film,3.48Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay |
| Mounting / Packaging | Axial Leads | |
| Resistance Range | 3480 ohms | |
| Tolerance | 1 +/- % |