Vishay Intertechnology, Inc. RES 3.44K OHM 1/4W .1% AXIAL RN60C3441BRSL

Description
RES 3.44Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.44Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.44K OHM 1/4W .1% AXIAL - RN60C3441BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.44K OHM 1/4W .1% AXIAL
RN60C3441BRSL
RES 3.44K OHM 1/4W .1% AXIAL RN60C3441BRSL
RES 3.44Kohm 1/4W .1% AXIAL

RES 3.44Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C3441BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C3441BRSL-ND
Through Hole Resistors RN60C3441BRSL-ND
3.44 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.44 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C3441BRSL RN60C3441BRSL-ND
Product Name RES 3.44K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3440 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details