Vishay Intertechnology, Inc. RES 3.4K OHM 1/4W 1% AXIAL RN60C3401FR36

Description
RES 3.4Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.4Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.4K OHM 1/4W 1% AXIAL - RN60C3401FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.4K OHM 1/4W 1% AXIAL
RN60C3401FR36
RES 3.4K OHM 1/4W 1% AXIAL RN60C3401FR36
RES 3.4Kohm 1/4W 1% AXIAL

RES 3.4Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C3401FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C3401FR36-ND
Through Hole Resistors RN60C3401FR36-ND
3.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.4Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C9146 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.4Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C9146
Resistor,metal Film,3.4Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C9146
Resistor,Metal Film,3.4KOhms,300WV, 1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,3.4KOhms,300WV,1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C3401FR36 RN60C3401FR36-ND 58C9146
Product Name RES 3.4K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,3.4Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27000 ohms
View Details
2 suppliers