Vishay Intertechnology, Inc. RES 3.4K OHM 1/4W .1% AXIAL RN60C3401BBSL

Description
RES 3.4Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.4Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.4K OHM 1/4W .1% AXIAL - RN60C3401BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.4K OHM 1/4W .1% AXIAL
RN60C3401BBSL
RES 3.4K OHM 1/4W .1% AXIAL RN60C3401BBSL
RES 3.4Kohm 1/4W .1% AXIAL

RES 3.4Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C3401BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C3401BBSL-ND
Through Hole Resistors RN60C3401BBSL-ND
3.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C3401BBSL RN60C3401BBSL-ND
Product Name RES 3.4K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details