Vishay Intertechnology, Inc. Through Hole Resistors RN60C33R2FRE6

Description
33.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
33.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C33R2FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C33R2FRE6-ND
Through Hole Resistors RN60C33R2FRE6-ND
33.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

33.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 33.2 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C33R2FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 33.2 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C33R2FRE6
Res Metal Film 33.2 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C33R2FRE6
Res Metal Film 33.2 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 33.2 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,33.2Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 58C9077 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,33.2Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
58C9077
Resistor,metal Film,33.2Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 58C9077
Resistor,Metal Film,33.2Ohms,300WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,33.2Ohms,300WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C33R2FRE6-ND RN60C33R2FRE6 58C9077
Product Name Through Hole Resistors Res Metal Film 33.2 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R Resistor,metal Film,33.2Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 33.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers