Vishay Intertechnology, Inc. Through Hole Resistors RN60C30R1FRE6

Description
30.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
30.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C30R1FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C30R1FRE6-ND
Through Hole Resistors RN60C30R1FRE6-ND
30.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

30.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 30.1 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C30R1FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 30.1 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C30R1FRE6
Res Metal Film 30.1 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C30R1FRE6
Res Metal Film 30.1 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 30.1 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,30.1Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 58C8941 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,30.1Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
58C8941
Resistor,metal Film,30.1Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 58C8941
Resistor,Metal Film,30.1Ohms,300WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,30.1Ohms,300WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C30R1FRE6-ND RN60C30R1FRE6 58C8941
Product Name Through Hole Resistors Res Metal Film 30.1 Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R Resistor,metal Film,30.1Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 30.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details