Vishay Intertechnology, Inc. RES 309 OHM 1/4W 1% AXIAL RN60C3090FRSL

Description
RES 309ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 309ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309 OHM 1/4W 1% AXIAL - RN60C3090FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 1/4W 1% AXIAL
RN60C3090FRSL
RES 309 OHM 1/4W 1% AXIAL RN60C3090FRSL
RES 309ohm 1/4W 1% AXIAL

RES 309ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C3090FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C3090FRSL-ND
Through Hole Resistors RN60C3090FRSL-ND
309 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

309 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C3090FRSL RN60C3090FRSL-ND
Product Name RES 309 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 309 ohms 309 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details