Vishay Intertechnology, Inc. RES 30.1K OHM 1/4W 1% AXIAL RN60C3012FR36

Description
RES 30.1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 30.1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1K OHM 1/4W 1% AXIAL - RN60C3012FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 1/4W 1% AXIAL
RN60C3012FR36
RES 30.1K OHM 1/4W 1% AXIAL RN60C3012FR36
RES 30.1Kohm 1/4W 1% AXIAL

RES 30.1Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C3012FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C3012FR36-ND
Through Hole Resistors RN60C3012FR36-ND
30.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

30.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,30.1Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C8979 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,30.1Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C8979
Resistor,metal Film,30.1Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C8979
Resistor,Metal Film,30.1KOhms,300WV ,1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,30.1KOhms,300WV,1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C3012FR36 RN60C3012FR36-ND 58C8979
Product Name RES 30.1K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,30.1Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details