Vishay Intertechnology, Inc. RES 3.01K OHM 1/4W .1% AXIAL RN60C3011BB14

Description
RES 3.01Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.01Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 1/4W .1% AXIAL - RN60C3011BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1/4W .1% AXIAL
RN60C3011BB14
RES 3.01K OHM 1/4W .1% AXIAL RN60C3011BB14
RES 3.01Kohm 1/4W .1% AXIAL

RES 3.01Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C3011BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C3011BB14-ND
Through Hole Resistors RN60C3011BB14-ND
3.01 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.01 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.01Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C8960 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.01Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C8960
Resistor,metal Film,3.01Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C8960
Resistor,Metal Film,3.01KOhms,300WV ,.1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,3.01KOhms,300WV,.1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C3011BB14 RN60C3011BB14-ND 58C8960
Product Name RES 3.01K OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,3.01Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3010 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details