Vishay Intertechnology, Inc. RES 3K OHM 1/4W 1% AXIAL RN60C3001FRE6

Description
RES 3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3K OHM 1/4W 1% AXIAL - RN60C3001FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3K OHM 1/4W 1% AXIAL
RN60C3001FRE6
RES 3K OHM 1/4W 1% AXIAL RN60C3001FRE6
RES 3Kohm 1/4W 1% AXIAL

RES 3Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C3001FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C3001FRE6-ND
Through Hole Resistors RN60C3001FRE6-ND
3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C3001FRE6 RN60C3001FRE6-ND
Product Name RES 3K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details