Vishay Intertechnology, Inc. RES 29.4 OHM 1/4W 1% AXIAL RN60C29R4FRE6

Description
RES 29.4ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 29.4ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4 OHM 1/4W 1% AXIAL - RN60C29R4FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4 OHM 1/4W 1% AXIAL
RN60C29R4FRE6
RES 29.4 OHM 1/4W 1% AXIAL RN60C29R4FRE6
RES 29.4ohm 1/4W 1% AXIAL

RES 29.4ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C29R4FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C29R4FRE6-ND
Through Hole Resistors RN60C29R4FRE6-ND
29.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

29.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,29.4Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 58C8907 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,29.4Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
58C8907
Resistor,metal Film,29.4Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 58C8907
Resistor,Metal Film,29.4Ohms,300WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,29.4Ohms,300WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C29R4FRE6 RN60C29R4FRE6-ND 58C8907
Product Name RES 29.4 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,29.4Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29.4 ohms 29.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details