Vishay Intertechnology, Inc. RES 29.4K OHM 1/4W .1% AXIAL RN60C2942BB14

Description
RES 29.4Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 29.4Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4K OHM 1/4W .1% AXIAL - RN60C2942BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4K OHM 1/4W .1% AXIAL
RN60C2942BB14
RES 29.4K OHM 1/4W .1% AXIAL RN60C2942BB14
RES 29.4Kohm 1/4W .1% AXIAL

RES 29.4Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2942BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2942BB14-ND
Through Hole Resistors RN60C2942BB14-ND
29.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

29.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,29.4Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 45J2615 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,29.4Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
45J2615
Resistor,metal Film,29.4Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 45J2615
Resistor,Metal Film,29.4KOhms,300WV ,.1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,29.4KOhms,300WV,.1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C2942BB14 RN60C2942BB14-ND 45J2615
Product Name RES 29.4K OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,29.4Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details