Vishay Intertechnology, Inc. RES 2.84K OHM 1/4W .5% AXIAL RN60C2841DBSL

Description
RES 2.84Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.84Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.84K OHM 1/4W .5% AXIAL - RN60C2841DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.84K OHM 1/4W .5% AXIAL
RN60C2841DBSL
RES 2.84K OHM 1/4W .5% AXIAL RN60C2841DBSL
RES 2.84Kohm 1/4W .5% AXIAL

RES 2.84Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2841DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2841DBSL-ND
Through Hole Resistors RN60C2841DBSL-ND
2.84 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.84 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2841DBSL RN60C2841DBSL-ND
Product Name RES 2.84K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2840 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details