Vishay Intertechnology, Inc. RES 2.74K OHM 1/4W 1% AXIAL RN60C2741FR36

Description
RES 2.74Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.74Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74K OHM 1/4W 1% AXIAL - RN60C2741FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM 1/4W 1% AXIAL
RN60C2741FR36
RES 2.74K OHM 1/4W 1% AXIAL RN60C2741FR36
RES 2.74Kohm 1/4W 1% AXIAL

RES 2.74Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2741FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2741FR36-ND
Through Hole Resistors RN60C2741FR36-ND
2.74 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.74 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.74Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C8845 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.74Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C8845
Resistor,metal Film,2.74Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C8845
Resistor,Metal Film,2.74KOhms,300WV ,1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,2.74KOhms,300WV,1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C2741FR36 RN60C2741FR36-ND 58C8845
Product Name RES 2.74K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,2.74Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2740 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details